Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ620-X009T

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-ILQ620-X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILQ620-X009TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-ILQ620-X009TTR-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD

Optoisolator Transistor Output 5300Vrms 4 Channel 16-SMD

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 20H8757 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H8757
Optocoupler; No. Of Channels Vishay 20H8757
Optocoupler; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Optocoupler; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay - 05W6841 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay
05W6841
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay 05W6841
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ620-X009T
Transistor Output Optocouplers ILQ620-X009T
Transistor Output Optocouplers Phototransistor Out Quad CTR > 50%

Transistor Output Optocouplers Phototransistor Out Quad CTR > 50%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-ILQ620-X009TTR-ND 20H8757 05W6841 ILQ620-X009T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay Transistor Output Optocouplers
Input AC; DC 60mA
Output Phototransistor
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount DIP DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3143MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details