Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay ILQ615-2

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 62K3435 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
62K3435
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 62K3435
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 62K3435
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors In Plastic Package - SFH 300 FA - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Pastic Package (Leaded)
Peak Wavelength 880 nm (8800 Å)
View Details
4 suppliers
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details