Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ32-X007

Description
Optoisolator Darlington Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5300Vrms 4 Channel 16-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-ILQ32-X007-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILQ32-X007-ND
Transistor, Photovoltaic Output Optoisolators 751-ILQ32-X007-ND
Optoisolator Darlington Output 5300Vrms 4 Channel 16-SMD

Optoisolator Darlington Output 5300Vrms 4 Channel 16-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ32-X007
Transistor Output Optocouplers ILQ32-X007
Transistor Output Optocouplers Photodarlington Out Quad CTR > 500%

Transistor Output Optocouplers Photodarlington Out Quad CTR > 500%

Buy Now Datasheet
Optocoupler, Photodarlington O/p, 5.3Kv; No. Of Channels Vishay - 20H8741 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington O/p, 5.3Kv; No. Of Channels Vishay
20H8741
Optocoupler, Photodarlington O/p, 5.3Kv; No. Of Channels Vishay 20H8741
OPTOCOUPLER, PHOTODARLINGTON O/P, 5.3KV; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Product Range:-; Input Current:60mARoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON O/P, 5.3KV; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Product Range:-; Input Current:60mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-ILQ32-X007-ND ILQ32-X007 20H8741
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Photodarlington O/p, 5.3Kv; No. Of Channels Vishay
Input DC 60mA
Output Photodarlington
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 7026787 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details