2A Gate Driver Magnetic Coupling 4500Vrms 1 Channel PG-DSO-36
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 448-1EDI2004ASXUMA1TR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 4500 volts |