Vishay Intertechnology, Inc. SMD 5300V Bipolar Transistor ILD620-X009T

Description
AC Input-Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD620-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X009T can be used for catalog matching and distributor lookup.
Request a Quote
Description
AC Input-Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD620-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X009T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ILD620-X009T is a dual-channel, surface-mount optocoupler with phototransistor outputs and AC input capability, housed in an SMD-8 package measuring 7.62 mm between pins. It features 4420 V RMS isolation, a collector-emitter voltage of 70 V, and a current transfer ratio range of 50% to 600% under standard test conditions. The device meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), CQC, GB8898-2011, and GB4943.1-2011 safety standards. The SMD-8 option 9 variant includes tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The ILD620-X009T is a dual-channel, surface-mount optocoupler with phototransistor outputs and AC input capability, housed in an SMD-8 package measuring 7.62 mm between pins. It features 4420 V RMS isolation, a collector-emitter voltage of 70 V, and a current transfer ratio range of 50% to 600% under standard test conditions. The device meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), CQC, GB8898-2011, and GB4943.1-2011 safety standards. The SMD-8 option 9 variant includes tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5300V Bipolar Transistor
903-ILD620-X009T
SMD 5300V Bipolar Transistor 903-ILD620-X009T
AC Input-Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD620-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X009T can be used for catalog matching and distributor lookup.

AC Input-Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD620-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-ILD620-X009T
Product Name SMD 5300V Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers