The ILD207T is a dual-channel optocoupler with a GaAs infrared LED and silicon NPN phototransistor, designed for signal isolation in high-density surface mount applications. It comes in an SOIC-8 package with a width of 6.1 mm and is available only on tape and reel. The device provides 4000 V extsubscript{RMS} isolation and a collector-emitter breakdown voltage of 70 V. It features a current transfer ratio (CTR) range of 100% to 200% at 10 mA input current and 5 V collector-emitter voltage. The optocoupler meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) approvals and is compatible with reflow soldering processes. Operating temperature range is -55°C to +100°C.
2-Ch Transistor Optocoupler, 4kV Isolation, 70V VCEO, SOIC Product overview: ILD207T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD207T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD207T |
| Product Name | 4kV 70V SOIC Bipolar Transistor |
| VCEO | 70 volts |