Vishay Precision Group Fixed Inductors ILC0603ER6N8J

Description
6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER6N8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER6N8J-ND
Fixed Inductors ILC0603ER6N8J-ND
6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 6.8Nh, 300Ma 5% 5.6Ghz; Inductance Vishay - 53K5102 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 6.8Nh, 300Ma 5% 5.6Ghz; Inductance Vishay
53K5102
Hf Inductor, 6.8Nh, 300Ma 5% 5.6Ghz; Inductance Vishay 53K5102
HF INDUCTOR, 6.8NH, 300MA 5% 5.6GHZ; Inductance:6.8nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:3GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 6.8NH, 300MA 5% 5.6GHZ; Inductance:6.8nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:3GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER6N8J-ND 53K5102
Product Name Fixed Inductors Hf Inductor, 6.8Nh, 300Ma 5% 5.6Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers