Vishay Precision Group Fixed Inductors ILC0603ER68NJ

Description
68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER68NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER68NJ-ND
Fixed Inductors ILC0603ER68NJ-ND
68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 68Nh, 300Ma, 5% 1.2Ghz; Inductance Vishay - 53K5103 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 68Nh, 300Ma, 5% 1.2Ghz; Inductance Vishay
53K5103
Hf Inductor, 68Nh, 300Ma, 5% 1.2Ghz; Inductance Vishay 53K5103
HF INDUCTOR, 68NH, 300MA, 5% 1.2GHZ; Inductance:68nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:700MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

HF INDUCTOR, 68NH, 300MA, 5% 1.2GHZ; Inductance:68nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:700MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER68NJ-ND 53K5103
Product Name Fixed Inductors Hf Inductor, 68Nh, 300Ma, 5% 1.2Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details