Vishay Precision Group Fixed Inductors ILC0402ER8N2J

Description
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER8N2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER8N2J-ND
Fixed Inductors ILC0402ER8N2J-ND
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Hf Inductor, 8.2Nh, 250Ma 5% 4.9Ghz; Inductance Vishay - 53K5083 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 8.2Nh, 250Ma 5% 4.9Ghz; Inductance Vishay
53K5083
Hf Inductor, 8.2Nh, 250Ma 5% 4.9Ghz; Inductance Vishay 53K5083
HF INDUCTOR, 8.2NH, 250MA 5% 4.9GHZ; Inductance:8.2nH; DC Resistance Max:0.37ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Product Length:1mm RoHS Compliant: Yes

HF INDUCTOR, 8.2NH, 250MA 5% 4.9GHZ; Inductance:8.2nH; DC Resistance Max:0.37ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0402ER8N2J-ND 53K5083
Product Name Fixed Inductors Hf Inductor, 8.2Nh, 250Ma 5% 4.9Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details