TE Connectivity Fixed Inductors 3613C4R7K

Description
4.7µH Unshielded Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102074DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102074DKR-ND
Fixed Inductors A102074DKR-ND
4.7µH Unshielded Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102074TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102074TR-ND
Fixed Inductors A102074TR-ND
4.7µH Unshielded Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102074CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102074CT-ND
Fixed Inductors A102074CT-ND
4.7µH Unshielded Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3613C Series, 4.7 H, 10%, 1812 [4532 Metric], 35 Mhz Rohs Compliant Sigmainductors Te Connectivity - 26M7226 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3613C Series, 4.7 H, 10%, 1812 [4532 Metric], 35 Mhz Rohs Compliant Sigmainductors Te Connectivity
26M7226
Surface Mount High Frequency Inductor, 3613C Series, 4.7 H, 10%, 1812 [4532 Metric], 35 Mhz Rohs Compliant Sigmainductors Te Connectivity 26M7226
Surface Mount High Frequency Inductor, 3613C Series, 4.7 H, 10%, 1812 [4532 Metric], 35 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3613C Series, 4.7 H, 10%, 1812 [4532 Metric], 35 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102074DKR-ND 26M7226
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 3613C Series, 4.7 H, 10%, 1812 [4532 Metric], 35 Mhz Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers