Vishay Precision Group Fixed Inductors ILC0402ER39NJ

Description
39nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER39NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER39NJ-ND
Fixed Inductors ILC0402ER39NJ-ND
39nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor,ceramic,39Nh,5+% Tol,5-% Tol,0402-Case Vishay - 02M0925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ceramic,39Nh,5+% Tol,5-% Tol,0402-Case Vishay
02M0925
Inductor,ceramic,39Nh,5+% Tol,5-% Tol,0402-Case Vishay 02M0925
Inductor,Ceramic,39n H,5+% Tol,5-% Tol,0402-Case

Inductor,Ceramic,39nH,5+% Tol,5-% Tol,0402-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0402ER39NJ-ND 02M0925
Product Name Fixed Inductors Inductor,ceramic,39Nh,5+% Tol,5-% Tol,0402-Case Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details