Vishay Intertechnology, Inc. Fixed Inductors ILC0402ER2N7S

Description
2.7nH Unshielded Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER2N7S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER2N7S-ND
Fixed Inductors ILC0402ER2N7S-ND
2.7nH Unshielded Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR CER 2.7NH 0402 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 170 mOhm Max 8 @ 100MHz 7.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER2N7S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 2.7NH 0402 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 170 mOhm Max 8 @ 100MHz 7.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER2N7S
INDUCTOR CER 2.7NH 0402 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 170 mOhm Max 8 @ 100MHz 7.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER2N7S
INDUCTOR CER 2.7NH 0402 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 170 mOhm Max 8 @ 100MHz 7.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 2.7NH 0402 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 170 mOhm Max 8 @ 100MHz 7.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0402ER2N7S-ND ILC0402ER2N7S
Product Name Fixed Inductors INDUCTOR CER 2.7NH 0402 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 170 mOhm Max 8 @ 100MHz 7.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details