Vishay Precision Group Fixed Inductors ILC0402ER27NJ

Description
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER27NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER27NJ-ND
Fixed Inductors ILC0402ER27NJ-ND
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Hf Inductor, 27Nh, 200Ma, 5% 2.3Ghz; Inductance Vishay - 53K5077 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 27Nh, 200Ma, 5% 2.3Ghz; Inductance Vishay
53K5077
Hf Inductor, 27Nh, 200Ma, 5% 2.3Ghz; Inductance Vishay 53K5077
HF INDUCTOR, 27NH, 200MA, 5% 2.3GHZ; Inductance:27nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:1.6GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 27NH, 200MA, 5% 2.3GHZ; Inductance:27nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:1.6GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0402ER27NJ-ND 53K5077
Product Name Fixed Inductors Hf Inductor, 27Nh, 200Ma, 5% 2.3Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details