Vishay Precision Group INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER1N8S

Description
INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER1N8S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER1N8S
INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER1N8S
INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILC0402ER1N8S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER1N8S-ND
Fixed Inductors ILC0402ER1N8S-ND
1.8nH Unshielded Multilayer Inductor 300mA 140mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Hf Inductor 1.8Nh 300Ma 0.3Nh 11Ghz; Inductance Vishay - 53K5069 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 1.8Nh 300Ma 0.3Nh 11Ghz; Inductance Vishay
53K5069
Hf Inductor 1.8Nh 300Ma 0.3Nh 11Ghz; Inductance Vishay 53K5069
HF INDUCTOR 1.8NH 300MA 0.3NH 11GHZ; Inductance:1.8nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR 1.8NH 300MA 0.3NH 11GHZ; Inductance:1.8nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0402ER1N8S ILC0402ER1N8S-ND 53K5069
Product Name INDUCTOR CER 1.8NH 0402 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Hf Inductor 1.8Nh 300Ma 0.3Nh 11Ghz; Inductance Vishay
Application High Frequency
Inductance Range 0.0018 microH 0.0018 microH
DCR 0.1400 ohms 0.1400 ohms 0.1400 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details