Vishay Intertechnology, Inc. 220Ohm 100MHz 0.2A Inductor and Choke ILBB0805ER221V

Description
Ferrite Beads Multi-Layer 220Ohm 25% 100MHz 0.2A 0.2Ohm DCR 0805 T/R Product overview: ILBB0805ER221V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 220Ohm 25% 100MHz 0.2A 0.2Ohm DCR 0805 T/R Product overview: ILBB0805ER221V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220Ohm 100MHz 0.2A Inductor and Choke - 841-ILBB0805ER221V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220Ohm 100MHz 0.2A Inductor and Choke
841-ILBB0805ER221V
220Ohm 100MHz 0.2A Inductor and Choke 841-ILBB0805ER221V
Ferrite Beads Multi-Layer 220Ohm 25% 100MHz 0.2A 0.2Ohm DCR 0805 T/R Product overview: ILBB0805ER221V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER221V can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 220Ohm 25% 100MHz 0.2A 0.2Ohm DCR 0805 T/R Product overview: ILBB0805ER221V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER221V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER221VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER221VTR-ND
Ferrite Beads and Chips 541-ILBB0805ER221VTR-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER221VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER221VDKR-ND
Ferrite Beads and Chips 541-ILBB0805ER221VDKR-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER221VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER221VCT-ND
Ferrite Beads and Chips 541-ILBB0805ER221VCT-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0805, 0.2A, 0.2Ohm; Ferrite Case Style Vishay - 32AK4083 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0805, 0.2A, 0.2Ohm; Ferrite Case Style Vishay
32AK4083
Ferrite Bead, 0805, 0.2A, 0.2Ohm; Ferrite Case Style Vishay 32AK4083
FERRITE BEAD, 0805, 0.2A, 0.2OHM; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0805, 0.2A, 0.2OHM; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-ILBB0805ER221V 541-ILBB0805ER221VTR-ND 32AK4083
Product Name 220Ohm 100MHz 0.2A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0805, 0.2A, 0.2Ohm; Ferrite Case Style Vishay
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms
Standards and Certifications RoHS RoHS
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details