150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
150uH Ferrite Chip Filter, 0.3A, 1 Line, 0805 SMT Product overview: ILBB0805ER151V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 0.3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER151V can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.15OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:150ohm; DC Current Rating:300mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 541-4363-2-ND | 841-ILBB0805ER151V | 53K5046 |
| Product Name | Ferrite Beads and Chips | 150uH 0.3A Inductor and Choke | Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay |
| DCR | 0.1500 ohms | 0.1500 ohms | |
| Rated DC Current | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | ||
| Core Material | Ferrite |