Vishay Precision Group Optocoupler, 5300Vrms; Optocoupler Case Style Vishay IL420,

Description
OPTOCOUPLER, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC (15-Jan-2019); ForwardRoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC (15-Jan-2019); ForwardRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, 5300Vrms; Optocoupler Case Style Vishay - 61M6768 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 5300Vrms; Optocoupler Case Style Vishay
61M6768
Optocoupler, 5300Vrms; Optocoupler Case Style Vishay 61M6768
OPTOCOUPLER, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC (15-Jan-2019); ForwardRoHS Compliant: Yes

OPTOCOUPLER, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC (15-Jan-2019); ForwardRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 61M6768
Product Name Optocoupler, 5300Vrms; Optocoupler Case Style Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0401HAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details