Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output IL4118-X017T

Description
Win Source Part Number: 1167486-IL4118-X017T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 200µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 1.3mA Turn On Time: 35µs Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): IL4118X017T; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL4118 Approval Agency: BSI, CSA, cUR, FIMKO, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1167486-IL4118-X017T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 200µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 1.3mA Turn On Time: 35µs Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): IL4118X017T; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL4118 Approval Agency: BSI, CSA, cUR, FIMKO, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1167486-IL4118-X017T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1167486-IL4118-X017T
Isolators - Optoisolators - Triac, SCR Output 1167486-IL4118-X017T
Win Source Part Number: 1167486-IL4118-X017T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 200µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 1.3mA Turn On Time: 35µs Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): IL4118X017T; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL4118 Approval Agency: BSI, CSA, cUR, FIMKO, UR, VDE

Win Source Part Number: 1167486-IL4118-X017T
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 300 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 200µA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/µs
Current - LED Trigger (Ift) (Max): 1.3mA
Turn On Time: 35µs
Package / Case: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): IL4118X017T;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: IL4118
Approval Agency: BSI, CSA, cUR, FIMKO, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1167486-IL4118-X017T
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details