Newport MKS Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. ISO-04-780-LP

Description
The ISO-04-780-LP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 780 nm low power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 4 mm clear aperture and a 740 to 860 nm wavelength range. The ISO-04-780-LP utilizes field proven, high efficiency Corning Polarcor™ polarizers; ideal for laser diode applications. This product is obsolete pending. Only while supply lasts!
Request a Quote
Description
The ISO-04-780-LP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 780 nm low power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 4 mm clear aperture and a 740 to 860 nm wavelength range. The ISO-04-780-LP utilizes field proven, high efficiency Corning Polarcor™ polarizers; ideal for laser diode applications. This product is obsolete pending. Only while supply lasts!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Irvine, CA, United States
Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center.
ISO-04-780-LP
Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. ISO-04-780-LP
The ISO-04-780-LP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 780 nm low power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 4 mm clear aperture and a 740 to 860 nm wavelength range. The ISO-04-780-LP utilizes field proven, high efficiency Corning Polarcor™ polarizers; ideal for laser diode applications. This product is obsolete pending. Only while supply lasts!

The ISO-04-780-LP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 780 nm low power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 4 mm clear aperture and a 740 to 860 nm wavelength range. The ISO-04-780-LP utilizes field proven, high efficiency Corning Polarcor™ polarizers; ideal for laser diode applications.

This product is obsolete pending. Only while supply lasts!

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Isolators
Product Number ISO-04-780-LP
Product Name Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center.
Center Wavelength 780 nm (7800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details