Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - IL203 IL203

Description
Manufacturer: Vishay Win Source Part Number: 1045292-IL203 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 225% @ 10mA Maximum DC Current Transfer Ratio: 450% @ 10mA Maximum Output Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045292-IL203 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 225% @ 10mA Maximum DC Current Transfer Ratio: 450% @ 10mA Maximum Output Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL203 - 1045292-IL203 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL203
1045292-IL203
Optoisolators - Transistor, Photovoltaic Output - IL203 1045292-IL203
Manufacturer: Vishay Win Source Part Number: 1045292-IL203 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 225% @ 10mA Maximum DC Current Transfer Ratio: 450% @ 10mA Maximum Output Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045292-IL203
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 225% @ 10mA
Maximum DC Current Transfer Ratio: 450% @ 10mA
Maximum Output Voltage: 70V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor Output Optocouplers Phototransistor Out Single CTR 225-450% - 879-IL203 - Utmel Electronic Limited
Hong Kong, China
Transistor Output Optocouplers Phototransistor Out Single CTR 225-450%
879-IL203
Transistor Output Optocouplers Phototransistor Out Single CTR 225-450% 879-IL203
Transistor Output Optocouplers Phototransistor Out Single CTR 225-450%

Transistor Output Optocouplers Phototransistor Out Single CTR 225-450%

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Optocouplers Optocouplers
Product Number 1045292-IL203 879-IL203
Product Name Optoisolators - Transistor, Photovoltaic Output - IL203 Transistor Output Optocouplers Phototransistor Out Single CTR 225-450%
Input DC; DC DC; DC
Mounting Option 6-DIP 6-DIP (0.300, 7.62mm)
Forward Current 60 milliamps 20 milliamps
Isolation Voltage 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1ED020I12F2XUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - 863-SI8233BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details