Vishay Intertechnology, Inc. Fixed Inductors IHV45BZ92

Description
92µH Unshielded Inductor 45A 7.5mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
92µH Unshielded Inductor 45A 7.5mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHV45BZ92-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHV45BZ92-ND
Fixed Inductors IHV45BZ92-ND
92µH Unshielded Inductor 45A 7.5mOhm Max Radial, Horizontal Cylinder

92µH Unshielded Inductor 45A 7.5mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHV45BZ92-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Molded SMD Inductors - 1-1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details