Vishay Precision Group Leaded Inductors IHTH1125KZEB3R3M5A

Description
Vishay IHTH1125KZEB3R3M5A
Request a Quote Datasheet
Description
Vishay IHTH1125KZEB3R3M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1231537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1231537
Leaded Inductors 1231537
Vishay IHTH1125KZEB3R3M5A

Vishay IHTH1125KZEB3R3M5A

Supplier's Site
Leaded Inductors - 1733919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1733919
Leaded Inductors 1733919
Vishay IHTH1125KZEB3R3M5A

Vishay IHTH1125KZEB3R3M5A

Supplier's Site
Fixed Inductors - 541-IHTH1125KZEB3R3M5A-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 57A 1.5mOhm Max Radial

3.3µH Shielded Inductor 57A 1.5mOhm Max Radial

Buy Now Datasheet
Inductor, 3.3Uh, 20%, 57A, Radial; Product Range Vishay - 87X5348 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 57A, Radial; Product Range Vishay
87X5348
Inductor, 3.3Uh, 20%, 57A, Radial; Product Range Vishay 87X5348
INDUCTOR, 3.3UH, 20%, 57A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:3.3µH; RMS Current (Irms):57A; Saturation Current (Isat):62A; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-J RoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 57A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:3.3µH; RMS Current (Irms):57A; Saturation Current (Isat):62A; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1231537 541-IHTH1125KZEB3R3M5A-ND 87X5348
Product Name Leaded Inductors Fixed Inductors Inductor, 3.3Uh, 20%, 57A, Radial; Product Range Vishay
Inductance Range 3.3 microH 3.3 microH
Testing Frequency 100 kHz
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details