FIXED IND 0.14UH 23A SMD 155C
FIXED IND 0.14UH 23A SMD 155C
FIXED IND 0.14UH 23A SMD 155C
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHSR2020CZEKR14M31CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0029 ohms |