TE Connectivity SMD Inductor and Choke 36401E17NGTDF

Description
RF Inductors - SMD 3640 0402 17nH 2% 1K RL Product overview: 36401E17NGTDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E17NGTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 3640 0402 17nH 2% 1K RL Product overview: 36401E17NGTDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E17NGTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-36401E17NGTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-36401E17NGTDF
SMD Inductor and Choke 71-36401E17NGTDF
RF Inductors - SMD 3640 0402 17nH 2% 1K RL Product overview: 36401E17NGTDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E17NGTDF can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3640 0402 17nH 2% 1K RL Product overview: 36401E17NGTDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E17NGTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129467TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129467TR-ND
Fixed Inductors A129467TR-ND
17nH Unshielded Thin Film Inductor 100mA 1.95Ohm Max 0402 (1005 Metric)

17nH Unshielded Thin Film Inductor 100mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129467CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129467CT-ND
Fixed Inductors A129467CT-ND
17nH Unshielded Thin Film Inductor 100mA 1.95Ohm Max 0402 (1005 Metric)

17nH Unshielded Thin Film Inductor 100mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36401E17NGTDF A129467TR-ND
Product Name SMD Inductor and Choke Fixed Inductors
Technology Thin Film
Inductance Range 0.0170 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Packing Method Reel Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details