Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG332K

Description
3.3mH Unshielded Inductor 270mA 7.09Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.3mH Unshielded Inductor 270mA 7.09Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG332K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG332K-ND
Fixed Inductors IHSM7832RG332K-ND
3.3mH Unshielded Inductor 270mA 7.09Ohm Max Nonstandard

3.3mH Unshielded Inductor 270mA 7.09Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3300UH 0.27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦10% Unshielded 7.09 Ohm Max - IHSM7832RG332K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3300UH 0.27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦10% Unshielded 7.09 Ohm Max
IHSM7832RG332K
INDUCTOR POWER 3300UH 0.27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦10% Unshielded 7.09 Ohm Max IHSM7832RG332K
INDUCTOR POWER 3300UH 0.27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦10% Unshielded 7.09 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3300UH 0.27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦10% Unshielded 7.09 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG332K-ND IHSM7832RG332K
Product Name Fixed Inductors INDUCTOR POWER 3300UH 0.27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦10% Unshielded 7.09 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers