Description
Current compensated choke
1-phase choke
THT-terminals
Inductor horizontally positioned in housing
SMD version on request
Applications
Attenuation of common mode interferences
Designed for 230/400 VAC applications
Chopper amplifiers
DC drives and stepper motor controls
Switching power supplies
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Current compensated choke
1-phase choke
THT-terminals
Inductor horizontally positioned in housing
SMD version on request
Applications
Attenuation of common mode interferences
Designed for 230/400 VAC applications
Chopper amplifiers
DC drives and stepper motor controls
Switching power supplies
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DFKF series comprises magnetically compensated, 1-phase suppression chokes with THT terminals, designed for attenuation of common mode interference in 230/400 VAC applications such as switching power supplies, DC drives, and stepper motor controls. The chokes feature a flat, horizontally oriented inductor in a UL 94V-0 sealed housing, with rated currents from 0.4 A to 6.3 A at 40 °C and inductance values ranging from 0.6 mH to 40 mH with a tolerance of -30% to +50%. Rated voltage is up to 440 VAC, with a test voltage of 1.8 kV AC for 1 minute and an isolation voltage of 2 kV RMS. Operating temperature ranges from -25 °C to 100 °C. Two case sizes are available: 04-2 (5 g) and 15-2 (16 g). The series complies with IEC/UL 62368-1, RoHS 2011/65/EU, REACH, and UKCA regulations.
Datasheet Summary Powered by GS/AI
The DFKF series comprises magnetically compensated, 1-phase suppression chokes with THT terminals, designed for attenuation of common mode interference in 230/400 VAC applications such as switching power supplies, DC drives, and stepper motor controls. The chokes feature a flat, horizontally oriented inductor in a UL 94V-0 sealed housing, with rated currents from 0.4 A to 6.3 A at 40 °C and inductance values ranging from 0.6 mH to 40 mH with a tolerance of -30% to +50%. Rated voltage is up to 440 VAC, with a test voltage of 1.8 kV AC for 1 minute and an isolation voltage of 2 kV RMS. Operating temperature ranges from -25 °C to 100 °C. Two case sizes are available: 04-2 (5 g) and 15-2 (16 g). The series complies with IEC/UL 62368-1, RoHS 2011/65/EU, REACH, and UKCA regulations.
Description
Current compensated choke
1-phase choke
THT-terminals
Inductor horizontally positioned in housing
SMD version on request
Applications
Attenuation of common mode interferences
Designed for 230/400 VAC applications
Chopper amplifiers
DC drives and stepper motor controls
Switching power supplies