Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG183L

Description
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG183L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG183L-ND
Fixed Inductors IHSM7832RG183L-ND
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard

18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - IHSM7832RG183L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max
IHSM7832RG183L
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max IHSM7832RG183L
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG183L-ND IHSM7832RG183L
Product Name Fixed Inductors INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.018uH 500MHz Inductor and Choke - 71-36401E18NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Surface Mount Inductors - 2567563P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details