TE Connectivity Molded SMD Inductors 1624097-1

Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 620 DC Resistance (OHM) : .6 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 42 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 620 DC Resistance (OHM) : .6 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 42 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1624097-1 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1624097-1
Molded SMD Inductors 1624097-1
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 620 DC Resistance (OHM) : .6 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 42 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Dimensions


  • Product Height : 5.3 MM  [.208 INCH ]
  • Product Length : 13 MM  [.511 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 620
  • DC Resistance (OHM) : .6
  • Inductance (MICHEN) : 10
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 42

Other


  • Inductor Quality Factor : 35

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1624097-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1624097-1
Inductors, Chokes & Coils 1624097-1
Inductor

Inductor

Buy Now
Surface Mount Inductors - 2674919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2674919
Surface Mount Inductors 2674919
TE Connectivity 1624097-1

TE Connectivity 1624097-1

Supplier's Site
Surface Mount Inductors - 2674920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2674920
Surface Mount Inductors 2674920
TE Connectivity 1624097-1

TE Connectivity 1624097-1

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1624097-1 1624097-1 2674919
Product Name Molded SMD Inductors Inductors, Chokes & Coils Surface Mount Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 10 microH 10 microH
Inductance Tolerance 10 (+/- %)
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - 1712-36274532265R6M-1TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details