82µH Unshielded Inductor 1.9A 184mOhm Max Nonstandard
INDUCTOR POWER 82UH 1.9A SMD 82¦H 1.9A 720mA - Ferrite Core ¦15% Unshielded 184 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
INDUCTOR, SHIELDED, 82UH, 720MA, SMD; Inductance:82µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832PJ820L-ND | IHSM7832PJ820L | 45C2776 |
| Product Name | Fixed Inductors | INDUCTOR POWER 82UH 1.9A SMD 82¦H 1.9A 720mA - Ferrite Core ¦15% Unshielded 184 mOhm Max | Inductor, Shielded, 82Uh, 720Ma, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |