Vishay Intertechnology, Inc. INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max IHSM7832PJ390L

Description
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - IHSM7832PJ390L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max
IHSM7832PJ390L
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max IHSM7832PJ390L
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ390L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ390L-ND
Fixed Inductors IHSM7832PJ390L-ND
39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard

39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ390L IHSM7832PJ390L-ND
Product Name INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 39 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0950 ohms 0.0950 ohms
Rated DC Current 930 milliamps 930 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-51N 0201HL-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details