Vishay Precision Group Fixed Inductors IHSM7832PJ123L

Description
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ123L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ123L-ND
Fixed Inductors IHSM7832PJ123L-ND
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard

12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - IHSM7832PJ123L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max
IHSM7832PJ123L
INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max IHSM7832PJ123L
INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 12Mh, 62.5Ma, Smd; Inductance Vishay - 45C2746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Mh, 62.5Ma, Smd; Inductance Vishay
45C2746
Inductor, Shielded, 12Mh, 62.5Ma, Smd; Inductance Vishay 45C2746
INDUCTOR, SHIELDED, 12MH, 62.5MA, SMD; Inductance:12mH; RMS Current (Irms):140mA; Inductor Construction:Shielde d; Saturation Current (Isat):62.5mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:28.4ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 12MH, 62.5MA, SMD; Inductance:12mH; RMS Current (Irms):140mA; Inductor Construction:Shielded; Saturation Current (Isat):62.5mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:28.4ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ123L-ND IHSM7832PJ123L 45C2746
Product Name Fixed Inductors INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max Inductor, Shielded, 12Mh, 62.5Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details