TE Connectivity Fixed Inductors 3615A100K

Description
10µH Unshielded Wirewound Inductor 620mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 620mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A132537TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A132537TR-ND
Fixed Inductors A132537TR-ND
10µH Unshielded Wirewound Inductor 620mA 600mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 620mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A132537CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A132537CT-ND
Fixed Inductors A132537CT-ND
10µH Unshielded Wirewound Inductor 620mA 600mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 620mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3615A100K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
3615A100K
Fixed Inductors 3615A100K
FIXED IND 10UH 620MA 600MOHM SMD

FIXED IND 10UH 620MA 600MOHM SMD

Supplier's Site Datasheet
Power Inductor 10Uh 620Ma 10% 42Mhz; Inductance Sigmainductors Te Connectivity - 26M7231 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 10Uh 620Ma 10% 42Mhz; Inductance Sigmainductors Te Connectivity
26M7231
Power Inductor 10Uh 620Ma 10% 42Mhz; Inductance Sigmainductors Te Connectivity 26M7231
POWER INDUCTOR 10UH 620MA 10% 42MHZ; Inductance:10µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:42MHz; DC Current Rating:620mA; Product Range:3615 Series; Inductance Tolerance:± 10%; Inductor Construction:Shielde d RoHS Compliant: Yes

POWER INDUCTOR 10UH 620MA 10% 42MHZ; Inductance:10µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:42MHz; DC Current Rating:620mA; Product Range:3615 Series; Inductance Tolerance:± 10%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A132537TR-ND 3615A100K 26M7231
Product Name Fixed Inductors Fixed Inductors Power Inductor 10Uh 620Ma 10% 42Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Iron; Drum Core, Wirewound Iron; Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details