Vishay Intertechnology, Inc. INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max IHSM7832ER331L

Description
INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - IHSM7832ER331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max
IHSM7832ER331L
INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max IHSM7832ER331L
INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER331L-ND
Fixed Inductors IHSM7832ER331L-ND
330µH Unshielded Inductor 860mA 714mOhm Max Nonstandard

330µH Unshielded Inductor 860mA 714mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER331L IHSM7832ER331L-ND
Product Name INDUCTOR POWER 330UH .86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 330 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.7140 ohms 0.7140 ohms
Rated DC Current 860 milliamps 360 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A101K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details