Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-304R7

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-304R7
AX97 Series SMD Power Shielded Inductors AX97-304R7
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-304R7-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-304R7-ND
Fixed Inductors AX97-304R7-ND
4.7µH Unshielded Wirewound Inductor 6A 20mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 6A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-304R7 AX97-304R7-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 6000 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers