Vishay Intertechnology, Inc. INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM7832ER151L

Description
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - IHSM7832ER151L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max
IHSM7832ER151L
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM7832ER151L
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER151L-ND
Fixed Inductors IHSM7832ER151L-ND
150µH Unshielded Inductor 1.4A 362mOhm Max Nonstandard

150µH Unshielded Inductor 1.4A 362mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER151L IHSM7832ER151L-ND
Product Name INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3620 ohms 0.3620 ohms
Rated DC Current 540 milliamps 540 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers