Vishay Precision Group INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max IHSM7832EB103L

Description
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - IHSM7832EB103L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max
IHSM7832EB103L
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max IHSM7832EB103L
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB103L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB103L-ND
Fixed Inductors IHSM7832EB103L-ND
10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard

10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Mh, 70Ma, Smd; Inductance Vishay - 53K4968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Mh, 70Ma, Smd; Inductance Vishay
53K4968
Inductor, Shielded, 10Mh, 70Ma, Smd; Inductance Vishay 53K4968
INDUCTOR, SHIELDED, 10MH, 70MA, SMD; Inductance:10mH; RMS Current (Irms):160mA; Inductor Construction:Shielde d; Saturation Current (Isat):70mA; Product Range:IHSM-7832 Series; DC Resistance Max:24.6ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10MH, 70MA, SMD; Inductance:10mH; RMS Current (Irms):160mA; Inductor Construction:Shielded; Saturation Current (Isat):70mA; Product Range:IHSM-7832 Series; DC Resistance Max:24.6ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832EB103L IHSM7832EB103L-ND 53K4968
Product Name INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max Fixed Inductors Inductor, Shielded, 10Mh, 70Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Rated DC Current 160 milliamps 70 milliamps 160 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details