Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF5R6L

Description
5.6µH Unshielded Inductor 7A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 7A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF5R6L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF5R6L-ND
Fixed Inductors IHSM5832RF5R6L-ND
5.6µH Unshielded Inductor 7A 24mOhm Max Nonstandard

5.6µH Unshielded Inductor 7A 24mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - IHSM5832RF5R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max
IHSM5832RF5R6L
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max IHSM5832RF5R6L
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF5R6L-ND IHSM5832RF5R6L
Product Name Fixed Inductors INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers