TE Connectivity SMD 33uH 1.9A Inductor and Choke 3631B330LL

Description
SMD Shielded Wirewound Inductor 33uH 15% 1.9A 90mR Product overview: 3631B330LL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B330LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Wirewound Inductor 33uH 15% 1.9A 90mR Product overview: 3631B330LL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B330LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33uH 1.9A Inductor and Choke - 71-3631B330LL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 1.9A Inductor and Choke
71-3631B330LL
SMD 33uH 1.9A Inductor and Choke 71-3631B330LL
SMD Shielded Wirewound Inductor 33uH 15% 1.9A 90mR Product overview: 3631B330LL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B330LL can be used for catalog matching and distributor lookup.

SMD Shielded Wirewound Inductor 33uH 15% 1.9A 90mR Product overview: 3631B330LL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B330LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1039345-3631B330LL
Inductors, Coils, Chokes - Fixed Inductors 1039345-3631B330LL
Win Source Part Number: 1039345-3631B330LL Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3631, Sigma Inductors Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Alternative Parts (Cross-Reference): MCSDC0906-330KU; SRR1206-330YL; SRR0905-330Y; SRR1005-330Y; SRR1208-330YL1625812 -9; 3631B330LL.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1625812-9,A106109TR, A106109DKR,A106109CT ,16258129,1625812-9- ND

Win Source Part Number: 1039345-3631B330LL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3631, Sigma Inductors
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Alternative Parts (Cross-Reference): MCSDC0906-330KU; SRR1206-330YL; SRR0905-330Y; SRR1005-330Y; SRR1208-330YL1625812-9; 3631B330LL.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 1625812-9,A106109TR,A106109DKR,A106109CT,16258129,1625812-9-ND

Buy Now Datasheet
Fixed Inductors - A106109CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106109CT-ND
Fixed Inductors A106109CT-ND
33µH Shielded Inductor 1.9A 90mOhm Max Nonstandard

33µH Shielded Inductor 1.9A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106109TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106109TR-ND
Fixed Inductors A106109TR-ND
33µH Shielded Inductor 1.9A 90mOhm Max Nonstandard

33µH Shielded Inductor 1.9A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106109DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106109DKR-ND
Fixed Inductors A106109DKR-ND
33µH Shielded Inductor 1.9A 90mOhm Max Nonstandard

33µH Shielded Inductor 1.9A 90mOhm Max Nonstandard

Buy Now Datasheet
Choke, 33Uh, 1.9A, +15%; Inductance Sigmainductors Te Connectivity - 25M2693 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 33Uh, 1.9A, +15%; Inductance Sigmainductors Te Connectivity
25M2693
Choke, 33Uh, 1.9A, +15%; Inductance Sigmainductors Te Connectivity 25M2693
CHOKE, 33UH, 1.9A, +15%; Inductance:33µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:3631 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 15%; Product Length:12.7mm RoHS Compliant: Yes

CHOKE, 33UH, 1.9A, +15%; Inductance:33µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:3631 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 15%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-3631B330LL 1039345-3631B330LL A106109CT-ND 25M2693
Product Name SMD 33uH 1.9A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Choke, 33Uh, 1.9A, +15%; Inductance Sigmainductors Te Connectivity
Inductance Range 33 microH 33 microH 33 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Lead Style Radial; Radial
View Details