TE Connectivity Power Inductors 1676947-9

Description
Dimensions Passive Component Dimensions (MM) : 5.8 x 5.8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .03 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 5.8 x 5.8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .03 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1676947-9 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1676947-9
Power Inductors 1676947-9
Dimensions Passive Component Dimensions (MM) : 5.8 x 5.8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .03 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Dimensions


  • Passive Component Dimensions (MM) : 5.8 x 5.8

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3000
  • DC Resistance (OHM) : .03
  • Inductance (MICHEN) : 1.2
  • Passive Component Tolerance (PCT) : 30

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1676947-9
Product Name Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Power Inductors - 2176638-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details