Vishay Intertechnology, Inc. Fixed Inductors IHM2EB222K

Description
2.2mH Unshielded Inductor 690mA 3.3Ohm Max Radial, Horizontal
Request a Quote Datasheet
Description
2.2mH Unshielded Inductor 690mA 3.3Ohm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2EB222K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2EB222K-ND
Fixed Inductors IHM2EB222K-ND
2.2mH Unshielded Inductor 690mA 3.3Ohm Max Radial, Horizontal

2.2mH Unshielded Inductor 690mA 3.3Ohm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2EB222K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details