330nH Shielded Molded Inductor 65A 0.82mOhm Max Nonstandard
330nH Shielded Molded Inductor 65A 0.82mOhm Max Nonstandard
330nH Shielded Molded Inductor 65A 0.82mOhm Max Nonstandard
FIXED IND 330NH 65A 0.82MOHM SMD Product overview: IHLP6767GZERR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A, 0.82MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 65A, 0.82MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR33M0
INDUCTOR, 330NH, SHIELDED, 65A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1246-2-ND | 71-IHLP6767GZERR33M01 | 62AJ4076 |
| Product Name | Fixed Inductors | SMD 65A 0.82MOHM Inductor and Choke | Inductor, 330Nh, Shielded, 65A Rohs Compliant Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 8.20E-4 ohms |