Vishay Precision Group Fixed Inductors IHLP6767GZER4R7M8A

Description
FIXED IND 4.7UH 24A 5.23 MOHM
Request a Quote
Description
FIXED IND 4.7UH 24A 5.23 MOHM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay IHLP-6767GZ-8A is a surface mount inductor with an inductance value of 4.7 µH and a direct current resistance (DCR) of 5.23 mΩ at 25 °C. It is designed to handle a rated RMS current of 24 A and a saturation current of 26 A. This inductor features a high-temperature rating of up to 180 °C and a shielded construction, which helps minimize electromagnetic interference and noise. It is AEC-Q200 qualified, making it suitable for automotive applications such as engine and transmission control units, diesel injection drivers, and DC/DC converters. The inductor operates effectively in a frequency range up to 2 MHz, making it versatile for various filtering and energy storage applications. Its compact dimensions are 17.15 mm x 17.15 mm x 7 mm, and it is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Vishay IHLP-6767GZ-8A is a surface mount inductor with an inductance value of 4.7 µH and a direct current resistance (DCR) of 5.23 mΩ at 25 °C. It is designed to handle a rated RMS current of 24 A and a saturation current of 26 A. This inductor features a high-temperature rating of up to 180 °C and a shielded construction, which helps minimize electromagnetic interference and noise. It is AEC-Q200 qualified, making it suitable for automotive applications such as engine and transmission control units, diesel injection drivers, and DC/DC converters. The inductor operates effectively in a frequency range up to 2 MHz, making it versatile for various filtering and energy storage applications. Its compact dimensions are 17.15 mm x 17.15 mm x 7 mm, and it is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767GZER4R7M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 24A 5.23 MOHM

FIXED IND 4.7UH 24A 5.23 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER4R7M8ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 24A 5.23 MOHM

FIXED IND 4.7UH 24A 5.23 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER4R7M8ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 24A 5.23mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 24A 5.23mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, 5230Uohm, 24A, Smd; Inductance Vishay - 07AH4069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 5230Uohm, 24A, Smd; Inductance Vishay
07AH4069
Inductor, 4.7Uh, 5230Uohm, 24A, Smd; Inductance Vishay 07AH4069
INDUCTOR, 4.7UH, 5230UOHM, 24A, SMD; Inductance:4.7µH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

INDUCTOR, 4.7UH, 5230UOHM, 24A, SMD; Inductance:4.7µH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767GZER4R7M8ADKR-ND 07AH4069
Product Name Fixed Inductors Inductor, 4.7Uh, 5230Uohm, 24A, Smd; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0052 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details