TE Connectivity Fixed Inductors 3631B821KL

Description
820µH Shielded Inductor 350mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Shielded Inductor 350mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A106141CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106141CT-ND
Fixed Inductors A106141CT-ND
820µH Shielded Inductor 350mA 1.7Ohm Max Nonstandard

820µH Shielded Inductor 350mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106141TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106141TR-ND
Fixed Inductors A106141TR-ND
820µH Shielded Inductor 350mA 1.7Ohm Max Nonstandard

820µH Shielded Inductor 350mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106141DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106141DKR-ND
Fixed Inductors A106141DKR-ND
820µH Shielded Inductor 350mA 1.7Ohm Max Nonstandard

820µH Shielded Inductor 350mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
SMD 820uH 0.35A Inductor and Choke - 71-3631B821KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820uH 0.35A Inductor and Choke
71-3631B821KL
SMD 820uH 0.35A Inductor and Choke 71-3631B821KL
SMD Wirewound Inductor 820uH 10% Shielded Ferrite 0.35A Product overview: 3631B821KL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uH, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820uH, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B821KL can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 820uH 10% Shielded Ferrite 0.35A Product overview: 3631B821KL from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uH, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820uH, 0.35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B821KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A106141CT-ND 71-3631B821KL
Product Name Fixed Inductors SMD 820uH 0.35A Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details