Vishay Precision Group Fixed Inductors IHLP6767DZERR56M01

Description
560nH Shielded Molded Inductor 47A 1.52mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 47A 1.52mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767DZERR56M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767DZERR56M01-ND
Fixed Inductors IHLP6767DZERR56M01-ND
560nH Shielded Molded Inductor 47A 1.52mOhm Max Nonstandard

560nH Shielded Molded Inductor 47A 1.52mOhm Max Nonstandard

Buy Now Datasheet
SMD 47A 1.52MOHM Inductor and Choke - 71-IHLP6767DZERR56M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47A 1.52MOHM Inductor and Choke
71-IHLP6767DZERR56M01
SMD 47A 1.52MOHM Inductor and Choke 71-IHLP6767DZERR56M01
FIXED IND 560NH 47A 1.52MOHM SMD Product overview: IHLP6767DZERR56M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47A, 1.52MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47A, 1.52MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZERR56M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 47A 1.52MOHM SMD Product overview: IHLP6767DZERR56M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47A, 1.52MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47A, 1.52MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZERR56M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 560Nh, 62A, Smd; Inductance Vishay - 74R9277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, 62A, Smd; Inductance Vishay
74R9277
Inductor, Shielded, 560Nh, 62A, Smd; Inductance Vishay 74R9277
INDUCTOR, SHIELDED, 560NH, 62A, SMD; Inductance:560nH; RMS Current (Irms):47A; Inductor Construction:Shielde d; Saturation Current (Isat):62A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, 62A, SMD; Inductance:560nH; RMS Current (Irms):47A; Inductor Construction:Shielded; Saturation Current (Isat):62A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZERR56M01-ND 71-IHLP6767DZERR56M01 74R9277
Product Name Fixed Inductors SMD 47A 1.52MOHM Inductor and Choke Inductor, Shielded, 560Nh, 62A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details