Triad Magnetics Rod Core Inductor RC-11

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-11 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-11
Rod Core Inductor RC-11
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1176-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1176-ND
Fixed Inductors 237-1176-ND
75µH Unshielded Wirewound Inductor 2.5A 70mOhm Radial, Vertical Cylinder

75µH Unshielded Wirewound Inductor 2.5A 70mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 75Uh, 2.5A, +10%; Product Range Triad Magnetics - 37B9178 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 75Uh, 2.5A, +10%; Product Range Triad Magnetics
37B9178
Inductor, 75Uh, 2.5A, +10%; Product Range Triad Magnetics 37B9178
INDUCTOR, 75UH, 2.5A, +10%; Product Range:RC Series; Inductance:75µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 75UH, 2.5A, +10%; Product Range:RC Series; Inductance:75µH; Inductor Construction:Unshielded; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-11 237-1176-ND 37B9178
Product Name Rod Core Inductor Fixed Inductors Inductor, 75Uh, 2.5A, +10%; Product Range Triad Magnetics
Technology Standard
Inductance Range 75 microH 75 microH
DCR 0.0700 ohms 0.0700 ohms 0.0700 ohms
Rated DC Current 2500 milliamps 2500 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers