Vishay Precision Group SMD 10uH 12A Inductor and Choke IHLP6767DZER100M11

Description
SMD Power Inductor 10uH 12A Shielded Wirewound 6767 Product overview: IHLP6767DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER100M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 10uH 12A Shielded Wirewound 6767 Product overview: IHLP6767DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER100M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 12A Inductor and Choke - 71-IHLP6767DZER100M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 12A Inductor and Choke
71-IHLP6767DZER100M11
SMD 10uH 12A Inductor and Choke 71-IHLP6767DZER100M11
SMD Power Inductor 10uH 12A Shielded Wirewound 6767 Product overview: IHLP6767DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER100M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 10uH 12A Shielded Wirewound 6767 Product overview: IHLP6767DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER100M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1341-2-ND
Fixed Inductors 541-1341-2-ND
10µH Shielded Molded Inductor 12A 18.92mOhm Max Nonstandard

10µH Shielded Molded Inductor 12A 18.92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1341-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1341-1-ND
Fixed Inductors 541-1341-1-ND
10µH Shielded Molded Inductor 12A 18.92mOhm Max Nonstandard

10µH Shielded Molded Inductor 12A 18.92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1341-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1341-6-ND
Fixed Inductors 541-1341-6-ND
10µH Shielded Molded Inductor 12A 18.92mOhm Max Nonstandard

10µH Shielded Molded Inductor 12A 18.92mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767DZER100M11
921096-IHLP6767DZER100M11
Fixed Inductors - IHLP6767DZER100M11 921096-IHLP6767DZER100M11
Manufacturer: Vishay Win Source Part Number: 921096-IHLP6767DZER1 00M11 Series: IHLP-6767DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 18.92mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1341-6, 541-1341-2, 541-1341-1

Manufacturer: Vishay
Win Source Part Number: 921096-IHLP6767DZER100M11
Series: IHLP-6767DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 18.92mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1341-6, 541-1341-2, 541-1341-1

Buy Now Datasheet
Inductor, Shielded, 10Uh, 8A, Smd; Inductance Vishay - 01T1361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 8A, Smd; Inductance Vishay
01T1361
Inductor, Shielded, 10Uh, 8A, Smd; Inductance Vishay 01T1361
INDUCTOR, SHIELDED, 10UH, 8A, SMD; Inductance:10µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.01892ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 8A, SMD; Inductance:10µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.01892ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 8A, Smd; Inductance Vishay - 01T1360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 8A, Smd; Inductance Vishay
01T1360
Inductor, Shielded, 10Uh, 8A, Smd; Inductance Vishay 01T1360
INDUCTOR, SHIELDED, 10UH, 8A, SMD; Inductance:10µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.01892ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 8A, SMD; Inductance:10µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.01892ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP6767DZER100M11 541-1341-2-ND 921096-IHLP6767DZER100M11 01T1361
Product Name SMD 10uH 12A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP6767DZER100M11 Inductor, Shielded, 10Uh, 8A, Smd; Inductance Vishay
Core Material Ferrite
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details