Vishay Precision Group Fixed Inductors IHLP5050FDERR47M8A

Description
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDERR47M8ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR47M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR47M8ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 470Nh, 54A; Inductance Vishay - 84AC6815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 470Nh, 54A; Inductance Vishay
84AC6815
Inductor, Aec-Q200, Shld, 470Nh, 54A; Inductance Vishay 84AC6815
INDUCTOR, AEC-Q200, SHLD, 470NH, 54A; Inductance:470nH; RMS Current (Irms):54A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 470NH, 54A; Inductance:470nH; RMS Current (Irms):54A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDERR47M8ATR-ND 84AC6815
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 470Nh, 54A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers