Vishay Precision Group Inductor, Shielded, 4.7Uh, 32A, Smd, Full Reel; Inductance Vishay IHLP5050FDER4R7M01.

Description
INDUCTOR, SHIELDED, 4.7UH, 32A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0087ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 4.7UH, 32A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0087ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 32A, Smd, Full Reel; Inductance Vishay - 26AC0435 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 32A, Smd, Full Reel; Inductance Vishay
26AC0435
Inductor, Shielded, 4.7Uh, 32A, Smd, Full Reel; Inductance Vishay 26AC0435
INDUCTOR, SHIELDED, 4.7UH, 32A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0087ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 32A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; DC Resistance Max:0.0087ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0435
Product Name Inductor, Shielded, 4.7Uh, 32A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
DCR 0.0087 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers