Vishay Precision Group Fixed Inductors IHLP5050FDER220M8A

Description
22µH Shielded Inductor 9A 33.49mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 9A 33.49mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDER220M8ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 9A 33.49mOhm Max Nonstandard

22µH Shielded Inductor 9A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER220M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 9A 33.49mOhm Max Nonstandard

22µH Shielded Inductor 9A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER220M8ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 9A 33.49mOhm Max Nonstandard

22µH Shielded Inductor 9A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 22Uh, 8.3A; Inductance Vishay - 84AC6824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 22Uh, 8.3A; Inductance Vishay
84AC6824
Inductor, Aec-Q200, Shld, 22Uh, 8.3A; Inductance Vishay 84AC6824
INDUCTOR, AEC-Q200, SHLD, 22UH, 8.3A; Inductance:22µH; RMS Current (Irms):8.3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 22UH, 8.3A; Inductance:22µH; RMS Current (Irms):8.3A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDER220M8ATR-ND 84AC6824
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 22Uh, 8.3A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-1676949-7 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 0.6000 microH
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers