TE Connectivity SMD 10uH Inductor and Choke 3613C100K

Description
1 ELEMENT, 10uH, FERRITE-CORE, GENERAL PURPOSE INDUCTOR, SMD, CHIP, 1812, ROHS COMPLIANT Product overview: 3613C100K from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3613C100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 ELEMENT, 10uH, FERRITE-CORE, GENERAL PURPOSE INDUCTOR, SMD, CHIP, 1812, ROHS COMPLIANT Product overview: 3613C100K from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3613C100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH Inductor and Choke - 71-3613C100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH Inductor and Choke
71-3613C100K
SMD 10uH Inductor and Choke 71-3613C100K
1 ELEMENT, 10uH, FERRITE-CORE, GENERAL PURPOSE INDUCTOR, SMD, CHIP, 1812, ROHS COMPLIANT Product overview: 3613C100K from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3613C100K can be used for catalog matching and distributor lookup.

1 ELEMENT, 10uH, FERRITE-CORE, GENERAL PURPOSE INDUCTOR, SMD, CHIP, 1812, ROHS COMPLIANT Product overview: 3613C100K from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3613C100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A102073TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102073TR-ND
Fixed Inductors A102073TR-ND
10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102073CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102073CT-ND
Fixed Inductors A102073CT-ND
10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102073DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102073DKR-ND
Fixed Inductors A102073DKR-ND
10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
991822-3613C100K
Inductors, Coils, Chokes - Fixed Inductors 991822-3613C100K
Win Source Part Number: 991822-3613C100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3613C, Sigma Inductors Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 1.6Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 16240941,1624094-1,A 102073DKR,A102073TR, 1624094-1-ND,A102073 CT

Win Source Part Number: 991822-3613C100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3613C, Sigma Inductors
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 1.6Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -30°C ~ 100°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 16240941,1624094-1,A102073DKR,A102073TR,1624094-1-ND,A102073CT

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3613C Series, 10 H, 10%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Sigmainductors Te Connectivity - 62W5388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3613C Series, 10 H, 10%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Sigmainductors Te Connectivity
62W5388
Surface Mount High Frequency Inductor, 3613C Series, 10 H, 10%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Sigmainductors Te Connectivity 62W5388
Surface Mount High Frequency Inductor, 3613C Series, 10 H, 10%, 1812 [4532 Metric], 20 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3613C Series, 10 H, 10%, 1812 [4532 Metric], 20 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-3613C100K A102073TR-ND 991822-3613C100K 62W5388
Product Name SMD 10uH Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount High Frequency Inductor, 3613C Series, 10 H, 10%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Sigmainductors Te Connectivity
Core Material Ferrite Ferrite Ferrite
Inductance Range 10 microH 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details